Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1144846-AO6804
Packaging: Reel
Mounting Style: SMD
FET Feature: Logic Level Gate
Transistor Polarity: 2 N-Channel (Dual) Common Drain
Categories: Discrete Semiconductor Products
Supplier Device Package: 6-TSOP
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.aosmd.com
Manufacturer Package: SC-74, SOT-457
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 800mW
Vds - Drain-Source Breakdown Voltage: 20V
Id - Continuous Drain Current: 4A
Rds On (Maximum) at Id, Vgs: 32mOhm at 5A, 4.5V
Gate Source Voltage(th) (Maximum) at Id: 1.2V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 7.7nC at 4.5V
Input Capacitance (Ciss) (Maximum) at Vds: 725pF at 10V
Mosfet Array 2 N-Channel (Dual) Common Drain 20V 4A 800mW Surface Mount 6-TSOP
MOSFET 2N-CH 20V 4A 6TSOP Product overview: AO6804 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AO6804 can be used for catalog matching and distributor lookup.
MOSFET 2N-CH 20V 4A 6TSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1144846-AO6804 | 785-1083-2-ND | 289-AO6804 | AO6804 |
| Product Name | FETs - Arrays - AO6804 | FET, MOSFET Arrays | 20V 4A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; 2 N-Channel (Dual) Common Drain |