Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 134587-AO6802
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-TSOP
Maximum Power Dissipation: 1.15W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 3.5A
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 5nC @ 10V
Max Input Capacitance: 210pF @ 15V
Maximum Rds On at Id,Vgs: 50 mOhm @ 3.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
MOSFET 2N-CH 30V 3.5A 6TSOP Product overview: AO6802 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AO6802 can be used for catalog matching and distributor lookup.
Mosfet Array 2 N-Channel (Dual) 30V 3.5A 1.15W Surface Mount 6-TSOP
MOSFET 2N-CH 30V 3.5A 6-TSOP
MOSFET 2N-CH 30V 3.5A 6TSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 134587-AO6802 | 289-AO6802 | 785-1082-2-ND | AO6802 | AO6802 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO6802 | 30V 3.5A MOSFET Transistor | FET, MOSFET Arrays | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; 2 N-Channel (Dual) | |||
| V(BR)DSS | 30 volts | 30 volts | 30 volts | ||
| PD | 1150 milliwatts | 1150 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | SOT3; 6-TSOP | Tape & Reel (TR) | SC-74, SOT-457 | SC-74, SOT-457 |