Alpha & Omega Semiconductor, Ltd. FET, MOSFET Arrays AO6801E

Description
Mosfet Array 2 P-Channel (Dual) 30V 2A 700mW Surface Mount 6-TSOP
Request a Quote Datasheet
Description
Mosfet Array 2 P-Channel (Dual) 30V 2A 700mW Surface Mount 6-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 785-1466-2-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
785-1466-2-ND
FET, MOSFET Arrays 785-1466-2-ND
Mosfet Array 2 P-Channel (Dual) 30V 2A 700mW Surface Mount 6-TSOP

Mosfet Array 2 P-Channel (Dual) 30V 2A 700mW Surface Mount 6-TSOP

Buy Now Datasheet
Singapore, Singapore
30V 2A MOSFET Transistor
289-AO6801E
30V 2A MOSFET Transistor 289-AO6801E
MOSFET 2P-CH 30V 2A 6TSOP Product overview: AO6801E from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AO6801E can be used for catalog matching and distributor lookup.

MOSFET 2P-CH 30V 2A 6TSOP Product overview: AO6801E from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AO6801E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO6801E - 096153-AO6801E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO6801E
096153-AO6801E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO6801E 096153-AO6801E
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 096153-AO6801E Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-TSOP Maximum Power Dissipation: 700mW Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 2A Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 12nC @ 10V Max Input Capacitance: 305pF @ 15V Maximum Rds On at Id,Vgs: 110 mOhm @ 2A, 10V Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 096153-AO6801E
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-TSOP
Maximum Power Dissipation: 700mW
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 2A
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 12nC @ 10V
Max Input Capacitance: 305pF @ 15V
Maximum Rds On at Id,Vgs: 110 mOhm @ 2A, 10V
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AO6801E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AO6801E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AO6801E
MOSFET 2P-CH 30V 2A 6TSOP

MOSFET 2P-CH 30V 2A 6TSOP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 785-1466-2-ND 289-AO6801E 096153-AO6801E AO6801E
Product Name FET, MOSFET Arrays 30V 2A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO6801E Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SC-74, SOT-457 Tape & Reel (TR) SOT3; 6-TSOP
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065040B7S - Acme Chip Technology Co., Limited
Specs
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details
GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details