Alpha & Omega Semiconductor, Ltd. Hard To Find - AO6706 AO6706

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1144842-AO6706 Manufacturer Homepage: www.aosmd.com Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1144842-AO6706 Manufacturer Homepage: www.aosmd.com Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - AO6706 - 1144842-AO6706 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - AO6706
1144842-AO6706
Hard To Find - AO6706 1144842-AO6706
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1144842-AO6706 Manufacturer Homepage: www.aosmd.com Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Sufficient

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1144842-AO6706
Manufacturer Homepage: www.aosmd.com
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1144842-AO6706
Product Name Hard To Find - AO6706
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 45 Watt, 32 V GaN RF Power Transistor - T1G4004532-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 19 dB
View Details
GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF1010ZS - 1020696-AUIRF1010ZS - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 55 volts
PD 140000 milliwatts
View Details
5 suppliers