Alpha & Omega Semiconductor, Ltd. 30V 3.6A MOSFET Transistor AO6704

Description
MOSFET N-CH 30V 3.6A 6TSOP Product overview: AO6704 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO6704 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 30V 3.6A 6TSOP Product overview: AO6704 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO6704 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 3.6A MOSFET Transistor
278-AO6704
30V 3.6A MOSFET Transistor 278-AO6704
MOSFET N-CH 30V 3.6A 6TSOP Product overview: AO6704 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO6704 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 3.6A 6TSOP Product overview: AO6704 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO6704 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO6704 - 099529-AO6704 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO6704
099529-AO6704
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO6704 099529-AO6704
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 099529-AO6704 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET FET Feature: Schottky Diode (Isolated) Polarity: N-Channel Power Dissipation (Max): 1.39W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-TSOP Dimension: SC-74, SOT-457 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 3.6A (Ta) Gate-Source Threshold Voltage: 1.8V @ 250μA Max Gate Charge: 3.6nC @ 4.5V Max Input Capacitance: 270pF @ 15V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 65 mOhm @ 3.6A, 10V Alternative Parts (Cross-Reference): FDFS6N754; Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Sufficient

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 099529-AO6704
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
FET Feature: Schottky Diode (Isolated)
Polarity: N-Channel
Power Dissipation (Max): 1.39W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-TSOP
Dimension: SC-74, SOT-457
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 3.6A (Ta)
Gate-Source Threshold Voltage: 1.8V @ 250μA
Max Gate Charge: 3.6nC @ 4.5V
Max Input Capacitance: 270pF @ 15V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 65 mOhm @ 3.6A, 10V
Alternative Parts (Cross-Reference): FDFS6N754;
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - 785-1080-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1080-2-ND
Single FETs, MOSFETs 785-1080-2-ND
N-Channel 30V 3.6A (Ta) 1.39W (Ta) Surface Mount 6-TSOP

N-Channel 30V 3.6A (Ta) 1.39W (Ta) Surface Mount 6-TSOP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - AO6704 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
AO6704
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single AO6704
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-AO6704 099529-AO6704 785-1080-2-ND AO6704
Product Name 30V 3.6A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO6704 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
PD 1390 milliwatts 1390 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) SOT3; 6-TSOP SC-74, SOT-457
Unlock Full Specs
to access all available technical data

Similar Products