MOSFET N/P-CH 30V 3.5A 6TSOP Product overview: AO6602G from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AO6602G can be used for catalog matching and distributor lookup.
MOSFET N/P-CH 30V 3.5A 6TSOP
MOSFET N/P-CH 30V 3.5A 6TSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 289-AO6602G | 785-AO6602GTR-ND | AO6602G | AO6602G |
| Product Name | 30V 3.5A MOSFET Transistor | FET, MOSFET Arrays | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | Tape & Reel (TR) | SC-74, SOT-457 | SC-74, SOT-457 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | ||
| Polarity | P-Channel; N and P-Channel |