MOSFET N/P-CH 30V 3.5A 6TSOP Product overview: AO6602 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AO6602 can be used for catalog matching and distributor lookup.
Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1144838-AO6602
Manufacturer Homepage: www.aosmd.com
Alternative Parts (Cross-Reference): DMG6602SVT-7; AO6601; AO6602L;
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
MOSFET N/P-CH 30V 3.5A 6TSOP
MOSFET N/P-CH 30V 3.5A 6TSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 289-AO6602 | 1144838-AO6602 | 785-AO6602TR-ND | AO6602 | AO6602 |
| Product Name | 30V 3.5A MOSFET Transistor | Hard To Find - AO6602 | FET, MOSFET Arrays | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 30 volts | 30 volts | |||
| PD | 1150 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | Tape & Reel (TR) | SOT3 | SC-74, SOT-457 | SC-74, SOT-457 |