Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 180446-AO6601L
Category: Discrete Semiconductor Products
Family: FETs - Arrays
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
MOSFET N/P-CH 30V 3.4A 6TSOP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF Transistors | RF Transistors |
| Product Number | 180446-AO6601L | AO6601L |
| Product Name | Discrete Semiconductor Products | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | SOT3 |