Alpha & Omega Semiconductor, Ltd. FET, MOSFET Arrays AO6601

Description
Mosfet Array N and P-Channel Complementary 30V 3.4A, 2.3A 1.15W Surface Mount 6-TSOP
Request a Quote Datasheet
Description
Mosfet Array N and P-Channel Complementary 30V 3.4A, 2.3A 1.15W Surface Mount 6-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 785-1076-2-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
785-1076-2-ND
FET, MOSFET Arrays 785-1076-2-ND
Mosfet Array N and P-Channel Complementary 30V 3.4A, 2.3A 1.15W Surface Mount 6-TSOP

Mosfet Array N and P-Channel Complementary 30V 3.4A, 2.3A 1.15W Surface Mount 6-TSOP

Buy Now Datasheet
Singapore, Singapore
30V 3.4A MOSFET Transistor
289-AO6601
30V 3.4A MOSFET Transistor 289-AO6601
MOSFET N/P-CH 30V 3.4A 6TSOP Product overview: AO6601 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.4A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AO6601 can be used for catalog matching and distributor lookup.

MOSFET N/P-CH 30V 3.4A 6TSOP Product overview: AO6601 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.4A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AO6601 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO6601 - 096682-AO6601 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO6601
096682-AO6601
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO6601 096682-AO6601
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 096682-AO6601 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: N and P-Channel Complementary FET Feature: Logic Level Gate Family Name: AO6601 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-TSOP Maximum Power Dissipation: 1.15W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 3.4A, 2.3A Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 12nC @ 10V Max Input Capacitance: 285pF @ 15V Maximum Rds On at Id,Vgs: 60 mOhm @ 3.4A, 10V Alternative Parts (Cross-Reference): DMG6601LVT-7; AO6602L; AO6602; DMG6602SVT-7; Introduction Date: February 25, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Sufficient

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 096682-AO6601
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel Complementary
FET Feature: Logic Level Gate
Family Name: AO6601
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-TSOP
Maximum Power Dissipation: 1.15W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 3.4A, 2.3A
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 12nC @ 10V
Max Input Capacitance: 285pF @ 15V
Maximum Rds On at Id,Vgs: 60 mOhm @ 3.4A, 10V
Alternative Parts (Cross-Reference): DMG6601LVT-7; AO6602L; AO6602; DMG6602SVT-7;
Introduction Date: February 25, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
FET, MOSFET Arrays - AO6601 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
AO6601
FET, MOSFET Arrays AO6601
MOSFET N/P-CH 30V 6-TSOP

MOSFET N/P-CH 30V 6-TSOP

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AO6601 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AO6601
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AO6601
MOSFET N/P-CH 30V 3.4A 6TSOP

MOSFET N/P-CH 30V 3.4A 6TSOP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 785-1076-2-ND 289-AO6601 096682-AO6601 AO6601 AO6601
Product Name FET, MOSFET Arrays 30V 3.4A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO6601 FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SC-74, SOT-457 Tape & Reel (TR) SOT3; 6-TSOP SC-74, SOT-457
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts 30 volts 30 volts
PD 1150 milliwatts 1150 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1319S-AA - 855027-2SA1319S-AA - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 3.5 GHz, 100 Watt, 28 Volt GaN RF Power Transistor - TGF2929-FS - Qorvo
Specs
Transistor Technology / Material DC - 3.5 GHz, 100 Watt, 28 Volt GaN RF Power Transistor
Package Type NI-360
Power Gain 14 dB
View Details