MOSFET N-CH 60V 4.2A 6TSOP Product overview: AO6420 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 4.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 4.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO6420 can be used for catalog matching and distributor lookup.
Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 078112-AO6420
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-TSOP
Dimension: SC-74, SOT-457
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 4.2A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 11.5nC @ 10V
Max Input Capacitance: 540pF @ 30V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 60 mOhm @ 4.2A, 10V
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Sufficient
N-Channel 60V 4.2A (Ta) 2W (Ta) Surface Mount 6-TSOP
N-Channel 60V 4.2A (Ta) 2W (Ta) Surface Mount 6-TSOP
N-Channel 60V 4.2A (Ta) 2W (Ta) Surface Mount 6-TSOP
MOSFET N-CH 60V 4.2A 6TSOP
MOSFET N-CH 60V 4.2A 6TSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-AO6420 | 078112-AO6420 | 785-1206-6-ND | AO6420 | AO6420 |
| Product Name | 60V 4.2A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO6420 | Single FETs, MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| PD | 2000 milliwatts | 2000 milliwatts | 2000 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | Tape & Reel (TR) | SOT3; 6-TSOP | SC-74, SOT-457 | SC-74, SOT-457 | SC-74, SOT-457 |
| Packing Method | Tape & Reel (TR) | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |