P-Channel 20V 3.3A (Ta) 1.25W (Ta) Surface Mount 6-TSOP
Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 009774-AO6415
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.25W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-TSOP
Dimension: SC-74, SOT-457
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 3.3A (Ta)
Gate-Source Threshold Voltage: 1.4V @ 250μA
Max Gate Charge: 6nC @ 4.5V
Max Input Capacitance: 620pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 75 mOhm @ 3.3A, 10V
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Sufficient
MOSFET P-CH 20V 3.3A 6TSOP Product overview: AO6415 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO6415 can be used for catalog matching and distributor lookup.
MOSFET P-CH 20V 3.3A 6TSOP
MOSFET P-CH 20V 3.3A 6TSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 785-1205-2-ND | 009774-AO6415 | 278-AO6415 | AO6415 | AO6415 |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO6415 | 20V 3.3A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | P-Channel | P-Channel; P-Channel | P-Channel; P-Channel | ||
| Package Type | SC-74, SOT-457 | SOT3; 6-TSOP | Tape & Reel (TR) | SC-74, SOT-457 | SC-74, SOT-457 |
| V(BR)DSS | 20 volts | 20 volts | 20 volts | ||
| PD | 1250 milliwatts | 1250 milliwatts | 1250 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |