Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AO6408

Description
N-Channel 20V 8.8A (Ta) 2W (Ta) Surface Mount 6-TSOP
Request a Quote Datasheet
Description
N-Channel 20V 8.8A (Ta) 2W (Ta) Surface Mount 6-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 785-1073-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1073-2-ND
Single FETs, MOSFETs 785-1073-2-ND
N-Channel 20V 8.8A (Ta) 2W (Ta) Surface Mount 6-TSOP

N-Channel 20V 8.8A (Ta) 2W (Ta) Surface Mount 6-TSOP

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO6408 - 103059-AO6408 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO6408
103059-AO6408
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO6408 103059-AO6408
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 103059-AO6408 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-TSOP Dimension: SC-74, SOT-457 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 8.8A (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 22nC @ 4.5V Max Input Capacitance: 2200pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 18 mOhm @ 8.8A, 10V Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 103059-AO6408
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-TSOP
Dimension: SC-74, SOT-457
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 8.8A (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 22nC @ 4.5V
Max Input Capacitance: 2200pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 18 mOhm @ 8.8A, 10V
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
20V 8.8A MOSFET Transistor
278-AO6408
20V 8.8A MOSFET Transistor 278-AO6408
MOSFET N-CH 20V 8.8A 6TSOP Product overview: AO6408 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 8.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 8.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO6408 can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 8.8A 6TSOP Product overview: AO6408 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 8.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 8.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO6408 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - AO6408 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
AO6408
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single AO6408
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 785-1073-2-ND 103059-AO6408 278-AO6408 AO6408
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO6408 20V 8.8A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
Polarity N-Channel N-Channel; N-Channel
Package Type SC-74, SOT-457 SOT3; 6-TSOP Tape & Reel (TR)
V(BR)DSS 20 volts
Unlock Full Specs
to access all available technical data