Alpha & Omega Semiconductor, Ltd. 20V 8.6A MOSFET Transistor AO6404

Description
MOSFET N-CH 20V 8.6A 6TSOP Product overview: AO6404 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 8.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 8.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO6404 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 20V 8.6A 6TSOP Product overview: AO6404 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 8.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 8.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO6404 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 8.6A MOSFET Transistor
278-AO6404
20V 8.6A MOSFET Transistor 278-AO6404
MOSFET N-CH 20V 8.6A 6TSOP Product overview: AO6404 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 8.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 8.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO6404 can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 8.6A 6TSOP Product overview: AO6404 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 8.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 8.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO6404 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO6404 - 078110-AO6404 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO6404
078110-AO6404
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO6404 078110-AO6404
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 078110-AO6404 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-TSOP Dimension: SC-74, SOT-457 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 8.6A (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 17.9nC @ 4.5V Max Input Capacitance: 1810pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 17 mOhm @ 8.5A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 078110-AO6404
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-TSOP
Dimension: SC-74, SOT-457
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 8.6A (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 17.9nC @ 4.5V
Max Input Capacitance: 1810pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 17 mOhm @ 8.5A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - 785-1071-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1071-2-ND
Single FETs, MOSFETs 785-1071-2-ND
N-Channel 20V 8.6A (Ta) 2W (Ta) Surface Mount 6-TSOP

N-Channel 20V 8.6A (Ta) 2W (Ta) Surface Mount 6-TSOP

Buy Now Datasheet
Single FETs, MOSFETs - 785-1071-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1071-1-ND
Single FETs, MOSFETs 785-1071-1-ND
N-Channel 20V 8.6A (Ta) 2W (Ta) Surface Mount 6-TSOP

N-Channel 20V 8.6A (Ta) 2W (Ta) Surface Mount 6-TSOP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AO6404 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AO6404
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AO6404
MOSFET N-CH 20V 8.6A 6TSOP

MOSFET N-CH 20V 8.6A 6TSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-AO6404 078110-AO6404 785-1071-2-ND AO6404
Product Name 20V 8.6A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO6404 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MOSFET Operating Mode Enhancement
V(BR)DSS 20 volts 20 volts
PD 2000 milliwatts 2000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 45 Watt, 32 V GaN RF Power Transistor - T1G4004532-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 19 dB
View Details
Single FETs, MOSFETs - 94-2989-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1248S - 855022-2SA1248S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details