Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1016829-AO6403L
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-TSOP
Dimension: SC-74, SOT-457
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 6A (Ta)
Gate-Source Threshold Voltage: 2.4V @ 250μA
Max Gate Charge: 18.5nC @ 10V
Max Input Capacitance: 920pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 35 mOhm @ 6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Sufficient
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1016829-AO6403L |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO6403L |
| Polarity | P-Channel; P-Channel |
| V(BR)DSS | 30 volts |
| PD | 2000 milliwatts |