N-Channel 30V 7.5A (Ta) 2W (Ta) Surface Mount 6-TSOP
MOSFET N-CH 30V 7.5A 6TSOP Product overview: AO6402A from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO6402A can be used for catalog matching and distributor lookup.
Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 099770-AO6402A
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-TSOP
Dimension: SC-74, SOT-457
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 7.5A (Ta)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 17nC @ 10V
Max Input Capacitance: 820pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 27 mOhm @ 7A, 10V
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Sufficient
MOSFET N-CH 30V 7.5A 6TSOP
MOSFET N-CH 30V 7.5A 6TSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 785-1069-2-ND | 278-AO6402A | 099770-AO6402A | AO6402A | AO6402A |
| Product Name | Single FETs, MOSFETs | 30V 7.5A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO6402A | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel; N-Channel | ||
| Package Type | SC-74, SOT-457 | Tape & Reel (TR) | SOT3; 6-TSOP | SC-74, SOT-457 | SC-74, SOT-457 |
| PD | 2000 milliwatts | 2000 milliwatts | 2000 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |