Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1144832-AO6401
Manufacturer Homepage: www.aosmd.com
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Sufficient
P-Channel 30V 5A (Ta) 2W (Ta) Surface Mount 6-TSOP
MOSFET P-CH 30V 5A 6TSOP Product overview: AO6401 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO6401 can be used for catalog matching and distributor lookup.
MOSFET P-CH 30V 5A 6TSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1144832-AO6401 | 785-AO6401TR-ND | 278-AO6401 | AO6401 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO6401 | Single FETs, MOSFETs | 30V 5A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | SOT3 | SC-74, SOT-457 | Tape & Reel (TR) | SC-74, SOT-457 |