Alpha & Omega Semiconductor, Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO6400L AO6400L

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 078108-AO6400L Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-TSOP Dimension: SC-74, SOT-457 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 6.9A (Ta) Gate-Source Threshold Voltage: 1.4V @ 250μA Max Gate Charge: 12nC @ 4.5V Max Input Capacitance: 1030pF @ 15V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 28 mOhm @ 6.9A, 10V Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 078108-AO6400L Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-TSOP Dimension: SC-74, SOT-457 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 6.9A (Ta) Gate-Source Threshold Voltage: 1.4V @ 250μA Max Gate Charge: 12nC @ 4.5V Max Input Capacitance: 1030pF @ 15V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 28 mOhm @ 6.9A, 10V Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO6400L - 078108-AO6400L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO6400L
078108-AO6400L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO6400L 078108-AO6400L
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 078108-AO6400L Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-TSOP Dimension: SC-74, SOT-457 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 6.9A (Ta) Gate-Source Threshold Voltage: 1.4V @ 250μA Max Gate Charge: 12nC @ 4.5V Max Input Capacitance: 1030pF @ 15V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 28 mOhm @ 6.9A, 10V Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 078108-AO6400L
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-TSOP
Dimension: SC-74, SOT-457
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 6.9A (Ta)
Gate-Source Threshold Voltage: 1.4V @ 250μA
Max Gate Charge: 12nC @ 4.5V
Max Input Capacitance: 1030pF @ 15V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 28 mOhm @ 6.9A, 10V
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
30V 6.9A MOSFET Transistor
285-AO6400L
30V 6.9A MOSFET Transistor 285-AO6400L
MOSFET N-CH 30V 6.9A 6-TSOP Product overview: AO6400L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6.9A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-AO6400L can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 6.9A 6-TSOP Product overview: AO6400L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6.9A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-AO6400L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 078108-AO6400L 285-AO6400L
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO6400L 30V 6.9A MOSFET Transistor
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 30 volts
PD 2000 milliwatts 2000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

CSD17306Q5A 30V N Channel NexFET? Power MOSFET - CSD17306Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0042 ohms
View Details
7 suppliers
QUAD/DUAL N-CHANNEL ENHANCEMENT MODE EPAD® PRECISION MATCHED PAIR MOSFET ARRAY - ALD110802PCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10 volts
View Details
3 suppliers
MOSFETs - 2139179 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT323; SOT-323
View Details