N-Channel 30V 6.9A (Ta) 2W (Ta) Surface Mount 6-TSOP
N-Channel 30V 6.9A (Ta) 2W (Ta) Surface Mount 6-TSOP
N-Channel 30V 6.9A (Ta) 2W (Ta) Surface Mount 6-TSOP
MOSFET N-CH 30V 6.9A 6TSOP Product overview: AO6400 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO6400 can be used for catalog matching and distributor lookup.
Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 009771-AO6400
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2W (Ta)
Family Name: AO6400
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-TSOP
Dimension: SC-74, SOT-457
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 6.9A (Ta)
Gate-Source Threshold Voltage: 1.4V @ 250μA
Max Gate Charge: 12nC @ 4.5V
Max Input Capacitance: 1030pF @ 15V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 28 mOhm @ 6.9A, 10V
Alternative Parts (Cross-Reference): TPC6005(TE85L,M); TPC6005(TE85L,F,M); TPC6005(TE85L,F); TPC6005;
Introduction Date: March 27, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
MOSFET N-CH 30V 6.9A 6TSOP
30V 6.9A 28mΩ@6.9A,10V 2W 1.4V@250uA N Channel TSOP-6 MOSFETs ROHS
MOSFET N-CH 30V 6.9A 6TSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 785-1067-2-ND | 278-AO6400 | 009771-AO6400 | AO6400 | AO6400 | AO6400 |
| Product Name | Single FETs, MOSFETs | 30V 6.9A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO6400 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Triode/MOS Tube/Transistor >> MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel; N-Channel | ||
| Package Type | SC-74, SOT-457 | Tape & Reel (TR) | SOT3; 6-TSOP | SC-74, SOT-457 | SC-74, SOT-457 | |
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 30 volts | 30 volts | 30 volts | 30 volts | ||
| PD | 2000 milliwatts | 2000 milliwatts | 2000 milliwatts | 2000 milliwatts |