Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 009770-AO5804E
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-89-6
Maximum Power Dissipation: 280mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 500mA
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 1nC @ 4.5V
Max Input Capacitance: 45pF @ 10V
Maximum Rds On at Id,Vgs: 550 mOhm @ 500mA, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Mosfet Array 2 N-Channel (Dual) 20V 500mA 280mW Surface Mount SC-89-6
MOSFET 2N-CH 20V 0.5A SC89-6 Product overview: AO5804E from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 0.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AO5804E can be used for catalog matching and distributor lookup.
MOSFET 2N-CH 20V 0.5A SC89-6
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 009770-AO5804E | 785-1562-2-ND | 289-AO5804E | AO5804E |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO5804E | FET, MOSFET Arrays | 20V 0.5A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | |||
| V(BR)DSS | 20 volts | |||
| PD | 280 milliwatts |