Alpha & Omega Semiconductor, Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO5803E AO5803E

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1016827-AO5803E Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -50°C to 150°C (TJ) Case / Package: SC-89-6 Maximum Power Dissipation: 400mW Drain-Source Breakdown Voltage: 20V Gate-Source Threshold Voltage: 900mV @ 250μA Max Input Capacitance: 100pF @ 10V Maximum Rds On at Id,Vgs: 800 mOhm @ 600mA, 4.5V Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1016827-AO5803E Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -50°C to 150°C (TJ) Case / Package: SC-89-6 Maximum Power Dissipation: 400mW Drain-Source Breakdown Voltage: 20V Gate-Source Threshold Voltage: 900mV @ 250μA Max Input Capacitance: 100pF @ 10V Maximum Rds On at Id,Vgs: 800 mOhm @ 600mA, 4.5V Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO5803E - 1016827-AO5803E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO5803E
1016827-AO5803E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO5803E 1016827-AO5803E
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1016827-AO5803E Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -50°C to 150°C (TJ) Case / Package: SC-89-6 Maximum Power Dissipation: 400mW Drain-Source Breakdown Voltage: 20V Gate-Source Threshold Voltage: 900mV @ 250μA Max Input Capacitance: 100pF @ 10V Maximum Rds On at Id,Vgs: 800 mOhm @ 600mA, 4.5V Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1016827-AO5803E
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -50°C to 150°C (TJ)
Case / Package: SC-89-6
Maximum Power Dissipation: 400mW
Drain-Source Breakdown Voltage: 20V
Gate-Source Threshold Voltage: 900mV @ 250μA
Max Input Capacitance: 100pF @ 10V
Maximum Rds On at Id,Vgs: 800 mOhm @ 600mA, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
FET, MOSFET Arrays - 785-1561-2-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
785-1561-2-ND
FET, MOSFET Arrays 785-1561-2-ND
Mosfet Array 2 P-Channel (Dual) 20V 400mW Surface Mount SC-89-6

Mosfet Array 2 P-Channel (Dual) 20V 400mW Surface Mount SC-89-6

Buy Now Datasheet
Singapore, Singapore
20V MOSFET Transistor
289-AO5803E
20V MOSFET Transistor 289-AO5803E
MOSFET 2P-CH 20V SC89-6 Product overview: AO5803E from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AO5803E can be used for catalog matching and distributor lookup.

MOSFET 2P-CH 20V SC89-6 Product overview: AO5803E from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AO5803E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AO5803E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AO5803E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AO5803E
MOSFET 2P-CH 20V SC89-6

MOSFET 2P-CH 20V SC89-6

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1016827-AO5803E 785-1561-2-ND 289-AO5803E AO5803E
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO5803E FET, MOSFET Arrays 20V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel
V(BR)DSS 20 volts
PD 400 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904TF - 854966-2N3904TF - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
RF Power Transistor - 1112257 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Die
Power Gain 14.2 dB
View Details