Alpha & Omega Semiconductor, Ltd. 20V 0.6A MOSFET Transistor AO5600EL

Description
MOSFET N/P-CH 20V 0.6A SC89-6 Product overview: AO5600EL from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 0.6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AO5600EL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N/P-CH 20V 0.6A SC89-6 Product overview: AO5600EL from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 0.6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AO5600EL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20V 0.6A MOSFET Transistor - 289-AO5600EL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20V 0.6A MOSFET Transistor
289-AO5600EL
20V 0.6A MOSFET Transistor 289-AO5600EL
MOSFET N/P-CH 20V 0.6A SC89-6 Product overview: AO5600EL from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 0.6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AO5600EL can be used for catalog matching and distributor lookup.

MOSFET N/P-CH 20V 0.6A SC89-6 Product overview: AO5600EL from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 0.6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AO5600EL can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO5600EL - 199081-AO5600EL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO5600EL
199081-AO5600EL
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO5600EL 199081-AO5600EL
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 199081-AO5600EL Packaging: Reel - TR Mounting: SMD (SMT) FET Type: N and P-Channel Complementary FET Feature: Standard Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-89-6 Maximum Power Dissipation: 380mW Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 600mA, 500mA Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 1nC @ 4.5V Max Input Capacitance: 45pF @ 10V Maximum Rds On at Id,Vgs: 650 mOhm @ 500mA, 4.5V Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Sufficient

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 199081-AO5600EL
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel Complementary
FET Feature: Standard
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-89-6
Maximum Power Dissipation: 380mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 600mA, 500mA
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 1nC @ 4.5V
Max Input Capacitance: 45pF @ 10V
Maximum Rds On at Id,Vgs: 650 mOhm @ 500mA, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AO5600EL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AO5600EL
MOSFET N/P-CH 20V 0.6A SC89-6

MOSFET N/P-CH 20V 0.6A SC89-6

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 289-AO5600EL 199081-AO5600EL AO5600EL
Product Name 20V 0.6A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO5600EL Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) SOT3; SC-89-6
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
55V 31A DPAK MOSFET Transistor - 278-AUIRFR5305TRL - ERSAELECTRONICS PTE. LTD.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 55 volts
View Details
8 suppliers
DC - 3.5 GHz, 100 Watt, 28 V GaN RF Power Transistor - TGF2929-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 14 dB
View Details
4 suppliers