Alpha & Omega Semiconductor, Ltd. FET, MOSFET Arrays AO5600E

Description
Mosfet Array N and P-Channel 20V 600mA, 500mA 380mW Surface Mount SC-89-6
Request a Quote Datasheet
Description
Mosfet Array N and P-Channel 20V 600mA, 500mA 380mW Surface Mount SC-89-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 785-1559-2-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
785-1559-2-ND
FET, MOSFET Arrays 785-1559-2-ND
Mosfet Array N and P-Channel 20V 600mA, 500mA 380mW Surface Mount SC-89-6

Mosfet Array N and P-Channel 20V 600mA, 500mA 380mW Surface Mount SC-89-6

Buy Now Datasheet
Singapore, Singapore
20V 0.6A MOSFET Transistor
289-AO5600E
20V 0.6A MOSFET Transistor 289-AO5600E
MOSFET N/P-CH 20V 0.6A SC89-6 Product overview: AO5600E from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 0.6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AO5600E can be used for catalog matching and distributor lookup.

MOSFET N/P-CH 20V 0.6A SC89-6 Product overview: AO5600E from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 0.6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AO5600E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO5600E - 098467-AO5600E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO5600E
098467-AO5600E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO5600E 098467-AO5600E
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 098467-AO5600E Packaging: Reel - TR Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-89-6 Maximum Power Dissipation: 380mW Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 600mA, 500mA Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 1nC @ 4.5V Max Input Capacitance: 45pF @ 10V Maximum Rds On at Id,Vgs: 650 mOhm @ 500mA, 4.5V Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 098467-AO5600E
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-89-6
Maximum Power Dissipation: 380mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 600mA, 500mA
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 1nC @ 4.5V
Max Input Capacitance: 45pF @ 10V
Maximum Rds On at Id,Vgs: 650 mOhm @ 500mA, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AO5600E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AO5600E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AO5600E
MOSFET N/P-CH 20V 0.6A SC89-6

MOSFET N/P-CH 20V 0.6A SC89-6

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 785-1559-2-ND 289-AO5600E 098467-AO5600E AO5600E
Product Name FET, MOSFET Arrays 20V 0.6A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO5600E Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT-563, SOT-666 Tape & Reel (TR) SOT3; SC-89-6
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 20 GHz, 250 um Discrete GaAs pHEMT Die - QPD2025D - Qorvo
Specs
Transistor Type PHEMT
Transistor Technology / Material DC - 20 GHz, 250 um Discrete GaAs pHEMT Die
Package Type Die
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N4403RP - 854968-2N4403RP - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details