Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AO5404EL

Description
N-Channel 20V 500mA (Ta) 280mW (Ta) Surface Mount SC-89-3
Request a Quote Datasheet
Description
N-Channel 20V 500mA (Ta) 280mW (Ta) Surface Mount SC-89-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - AO5404EL-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
AO5404EL-ND
Single FETs, MOSFETs AO5404EL-ND
N-Channel 20V 500mA (Ta) 280mW (Ta) Surface Mount SC-89-3

N-Channel 20V 500mA (Ta) 280mW (Ta) Surface Mount SC-89-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO5404EL - 180431-AO5404EL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO5404EL
180431-AO5404EL
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO5404EL 180431-AO5404EL
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 180431-AO5404EL Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 280mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-89-3 Dimension: SC-89, SOT-490 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 500mA (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 1nC @ 4.5V Max Input Capacitance: 45pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 550 mOhm @ 500mA, 4.5V Alternative Parts (Cross-Reference): DMG1012UW-7; PMF280UN,115; PMF280UN; Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 180431-AO5404EL
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 280mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-89-3
Dimension: SC-89, SOT-490
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 500mA (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 1nC @ 4.5V
Max Input Capacitance: 45pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 550 mOhm @ 500mA, 4.5V
Alternative Parts (Cross-Reference): DMG1012UW-7; PMF280UN,115; PMF280UN;
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
20V 500MA MOSFET Transistor
278-AO5404EL
20V 500MA MOSFET Transistor 278-AO5404EL
MOSFET N-CH 20V 500MA SC89-3 Product overview: AO5404EL from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 500MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 500MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO5404EL can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 500MA SC89-3 Product overview: AO5404EL from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 500MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 500MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO5404EL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AO5404EL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AO5404EL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AO5404EL
MOSFET N-CH 20V 500MA SC89-3

MOSFET N-CH 20V 500MA SC89-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number AO5404EL-ND 180431-AO5404EL 278-AO5404EL AO5404EL
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO5404EL 20V 500MA MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type SC-89, SOT-490 SOT3; SC-89-3 Tape & Reel (TR) SC-89, SOT-490
V(BR)DSS 20 volts
Unlock Full Specs
to access all available technical data