Alpha & Omega Semiconductor, Ltd. FET, MOSFET Arrays AO4952

Description
Mosfet Array 2 N-Channel (Dual) 30V 11A 2W Surface Mount 8-SOIC
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 30V 11A 2W Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 785-1616-2-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
785-1616-2-ND
FET, MOSFET Arrays 785-1616-2-ND
Mosfet Array 2 N-Channel (Dual) 30V 11A 2W Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Dual) 30V 11A 2W Surface Mount 8-SOIC

Buy Now Datasheet
Singapore, Singapore
30V 11A MOSFET Transistor
289-AO4952
30V 11A MOSFET Transistor 289-AO4952
MOSFET 2N-CH 30V 11A 8SOIC Product overview: AO4952 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 11A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AO4952 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 30V 11A 8SOIC Product overview: AO4952 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 11A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AO4952 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4952 - 1016826-AO4952 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4952
1016826-AO4952
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4952 1016826-AO4952
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1016826-AO4952 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Family Name: AO4952 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOIC Maximum Power Dissipation: 2W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 11A Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 15nC @ 10V Max Input Capacitance: 605pF @ 15V Maximum Rds On at Id,Vgs: 10.5 mOhm @ 11A, 10V Alternative Parts (Cross-Reference): SiZ790DT-T1-GE3; IRFH7911TRPBF; IRFH7911PbF; SiZ730DT-T1-GE3; Introduction Date: February 28, 2013 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Sufficient

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1016826-AO4952
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Family Name: AO4952
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOIC
Maximum Power Dissipation: 2W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 11A
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 15nC @ 10V
Max Input Capacitance: 605pF @ 15V
Maximum Rds On at Id,Vgs: 10.5 mOhm @ 11A, 10V
Alternative Parts (Cross-Reference): SiZ790DT-T1-GE3; IRFH7911TRPBF; IRFH7911PbF; SiZ730DT-T1-GE3;
Introduction Date: February 28, 2013
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AO4952 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AO4952
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AO4952
MOSFET 2N-CH 30V 11A 8SOIC

MOSFET 2N-CH 30V 11A 8SOIC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 785-1616-2-ND 289-AO4952 1016826-AO4952 AO4952
Product Name FET, MOSFET Arrays 30V 11A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4952 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type "8-SOIC (0.154"", 3.90mm Width)" Tape & Reel (TR) SOT3; 8-SOIC
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data