Alpha & Omega Semiconductor, Ltd. FET, MOSFET Arrays AO4924

Description
Mosfet Array 2 N-Channel (Dual) 30V 2W Surface Mount 8-SOIC
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 30V 2W Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 785-1318-2-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
785-1318-2-ND
FET, MOSFET Arrays 785-1318-2-ND
Mosfet Array 2 N-Channel (Dual) 30V 2W Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Dual) 30V 2W Surface Mount 8-SOIC

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4924 - 112940-AO4924 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4924
112940-AO4924
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4924 112940-AO4924
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 112940-AO4924 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOIC Maximum Power Dissipation: 2W Drain-Source Breakdown Voltage: 30V Gate-Source Threshold Voltage: 2.4V @ 250μA Max Gate Charge: 31nC @ 10V Max Input Capacitance: 1885pF @ 15V Maximum Rds On at Id,Vgs: 15.8 mOhm @ 9A, 10V Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 112940-AO4924
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOIC
Maximum Power Dissipation: 2W
Drain-Source Breakdown Voltage: 30V
Gate-Source Threshold Voltage: 2.4V @ 250μA
Max Gate Charge: 31nC @ 10V
Max Input Capacitance: 1885pF @ 15V
Maximum Rds On at Id,Vgs: 15.8 mOhm @ 9A, 10V
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
30V MOSFET Transistor
289-AO4924
30V MOSFET Transistor 289-AO4924
MOSFET 2N-CH 30V 8SOIC Product overview: AO4924 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AO4924 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 30V 8SOIC Product overview: AO4924 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AO4924 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AO4924 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AO4924
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AO4924
MOSFET 2N-CH 30V 8SOIC

MOSFET 2N-CH 30V 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 785-1318-2-ND 112940-AO4924 289-AO4924 AO4924
Product Name FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4924 30V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SOIC Tape & Reel (TR)
Polarity N-Channel
V(BR)DSS 30 volts
Unlock Full Specs
to access all available technical data