MOSFET 2N-CH 100V 4A 8SOIC Product overview: AO4892 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 4A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AO4892 can be used for catalog matching and distributor lookup.
Mosfet Array 2 N-Channel (Dual) 100V 4A 2W Surface Mount 8-SOIC
Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 199079-AO4892
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOIC
Maximum Power Dissipation: 2W
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 4A
Gate-Source Threshold Voltage: 2.8V @ 250μA
Max Gate Charge: 12nC @ 10V
Max Input Capacitance: 415pF @ 50V
Maximum Rds On at Id,Vgs: 68 mOhm @ 4A, 10V
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
MOSFET 2N-CH 100V 4A 8SOIC
MOSFET 2N-CH 100V 4A 8SOIC
100V 4A 2W 68mΩ@10V,4A 2.8V@250uA 2 N-Channel SOIC-8 MOSFETs ROHS
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 289-AO4892 | AO4892-ND | 199079-AO4892 | AO4892 | AO4892 | AO4892 |
| Product Name | 100V 4A MOSFET Transistor | FET, MOSFET Arrays | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4892 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | FET, MOSFET Arrays | Triode/MOS Tube/Transistor >> MOSFETs |
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 100 volts | 100 volts | 100 volts | 100 volts | ||
| PD | 2000 milliwatts | 2000 milliwatts | 2000 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | Tape & Reel (TR) | "8-SOIC (0.154"", 3.90mm Width)" | SOT3; 8-SOIC | 8-SOIC (0.154", 3.90mm Width) |