Alpha & Omega Semiconductor, Ltd. 100V 3.3A MOSFET Transistor AO4886

Description
MOSFET 2N-CH 100V 3.3A 8SOIC Product overview: AO4886 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 3.3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AO4886 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 2N-CH 100V 3.3A 8SOIC Product overview: AO4886 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 3.3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AO4886 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 3.3A MOSFET Transistor
289-AO4886
100V 3.3A MOSFET Transistor 289-AO4886
MOSFET 2N-CH 100V 3.3A 8SOIC Product overview: AO4886 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 3.3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AO4886 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 100V 3.3A 8SOIC Product overview: AO4886 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 3.3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AO4886 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - 785-1556-2-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
785-1556-2-ND
FET, MOSFET Arrays 785-1556-2-ND
Mosfet Array 2 N-Channel (Dual) 100V 3.3A 2W Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Dual) 100V 3.3A 2W Surface Mount 8-SOIC

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4886 - 1016823-AO4886 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4886
1016823-AO4886
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4886 1016823-AO4886
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1016823-AO4886 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOIC Maximum Power Dissipation: 2W Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 3.3A Gate-Source Threshold Voltage: 2.7V @ 250μA Max Gate Charge: 20nC @ 10V Max Input Capacitance: 942pF @ 50V Maximum Rds On at Id,Vgs: 80 mOhm @ 3A, 10V Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1016823-AO4886
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOIC
Maximum Power Dissipation: 2W
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 3.3A
Gate-Source Threshold Voltage: 2.7V @ 250μA
Max Gate Charge: 20nC @ 10V
Max Input Capacitance: 942pF @ 50V
Maximum Rds On at Id,Vgs: 80 mOhm @ 3A, 10V
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AO4886 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AO4886
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AO4886
MOSFET 2N-CH 100V 3.3A 8SOIC

MOSFET 2N-CH 100V 3.3A 8SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 289-AO4886 785-1556-2-ND 1016823-AO4886 AO4886
Product Name 100V 3.3A MOSFET Transistor FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4886 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SOIC
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data