Alpha & Omega Semiconductor, Ltd. FET, MOSFET Arrays AO4884L_001

Description
Mosfet Array 2 N-Channel (Dual) 40V 10A 2W Surface Mount 8-SOIC
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 40V 10A 2W Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - AO4884L_001-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
AO4884L_001-ND
FET, MOSFET Arrays AO4884L_001-ND
Mosfet Array 2 N-Channel (Dual) 40V 10A 2W Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Dual) 40V 10A 2W Surface Mount 8-SOIC

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4884L_001 - 768539-AO4884L_001 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4884L_001
768539-AO4884L_001
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4884L_001 768539-AO4884L_001
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 768539-AO4884L_001 Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Current - Continuous Drain (Id) @ 25°C: 10A Power - Max: 2W Part Status: Obsolete(EOL) Categories: Discrete Semiconductor Products Manufacturer Package: 8-SO Drain Source Voltage: 40V Vgs(th) (Maximum) @ Id: 2.7V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 33nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 1950pF @ 20V Rds On (Maximum) @ Id, Vgs: 13 mOhm @ 10A, 10V Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 768539-AO4884L_001
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Current - Continuous Drain (Id) @ 25°C: 10A
Power - Max: 2W
Part Status: Obsolete(EOL)
Categories: Discrete Semiconductor Products
Manufacturer Package: 8-SO
Drain Source Voltage: 40V
Vgs(th) (Maximum) @ Id: 2.7V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 33nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 1950pF @ 20V
Rds On (Maximum) @ Id, Vgs: 13 mOhm @ 10A, 10V
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AO4884L_001 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AO4884L_001
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AO4884L_001
MOSFET 2N-CH 40V 10A 8SOIC

MOSFET 2N-CH 40V 10A 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number AO4884L_001-ND 768539-AO4884L_001 AO4884L_001
Product Name FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4884L_001 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N3904RLRAH - 854965-2N3904RLRAH - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
END - OF - LIFE - AUIRFR4104TRL - 1149834-AUIRFR4104TRL - Win Source Electronics
Specs
Package Type SOT3
View Details
6 suppliers