Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1016821-AO4884
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOIC
Maximum Power Dissipation: 2W
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 10A
Gate-Source Threshold Voltage: 2.7V @ 250μA
Max Gate Charge: 33nC @ 10V
Max Input Capacitance: 1950pF @ 20V
Maximum Rds On at Id,Vgs: 13 mOhm @ 10A, 10V
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
MOSFET 2N-CH 40V 10A 8SOIC Product overview: AO4884 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 10A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AO4884 can be used for catalog matching and distributor lookup.
Mosfet Array 2 N-Channel (Dual) 40V 10A 2W Surface Mount 8-SOIC
MOSFET 2N-CH 40V 10A 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 1016821-AO4884 | 289-AO4884 | AO4884-ND | AO4884 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4884 | 40V 10A MOSFET Transistor | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | |||
| V(BR)DSS | 40 volts | 40 volts | ||
| PD | 2000 milliwatts | 2000 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |