Mosfet Array 2 N-Channel (Dual) 40V 8A 2W Surface Mount 8-SOIC
Mosfet Array 2 N-Channel (Dual) 40V 8A 2W Surface Mount 8-SOIC
Mosfet Array 2 N-Channel (Dual) 40V 8A 2W Surface Mount 8-SOIC
Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1016820-AO4882
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOIC
Maximum Power Dissipation: 2W
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 8A
Gate-Source Threshold Voltage: 2.4V @ 250μA
Max Gate Charge: 12nC @ 10V
Max Input Capacitance: 415pF @ 20V
Maximum Rds On at Id,Vgs: 19 mOhm @ 8A, 10V
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Sufficient
MOSFET 2N-CH 40V 8A 8SOIC Product overview: AO4882 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 8A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AO4882 can be used for catalog matching and distributor lookup.
MOSFET 2N-CH 40V 8A 8SOIC
40V 8A 19mΩ@8A,10V 2W 2.4V@250uA 2 N-Channel SOIC-8 MOSFETs ROHS
MOSFET 2N-CH 40V 8A 8SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 785-1317-1-ND | 1016820-AO4882 | 289-AO4882 | AO4882 | AO4882 | AO4882 |
| Product Name | FET, MOSFET Arrays | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4882 | 40V 8A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Triode/MOS Tube/Transistor >> MOSFETs | FET, MOSFET Arrays |
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | SOT3; 8-SOIC | Tape & Reel (TR) | 8-SOIC (0.154", 3.90mm Width) | ||
| Polarity | N-Channel | N-Channel | N-Channel; 2 N-Channel (Dual) | |||
| V(BR)DSS | 40 volts | 40 volts | 40 volts | 40 volts | ||
| PD | 2000 milliwatts | 2000 milliwatts | 2000 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |