MOSFET 2N-CH 60V 3A 8SOIC Product overview: AO4852L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AO4852L can be used for catalog matching and distributor lookup.
Mosfet Array 2 N-Channel (Dual) 60V 3A 1.4W Surface Mount 8-SOIC
Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 039196-AO4852L
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 1.4W
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 3A
Gate-Source Threshold Voltage: 2.6V @ 250μA
Max Gate Charge: 9.2nC @ 10V
Max Input Capacitance: 450pF @ 30V
Maximum Rds On at Id,Vgs: 90 mOhm @ 3A, 10V
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
MOSFET 2N-CH 60V 3A 8SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 289-AO4852L | AO4852L-ND | 039196-AO4852L | AO4852L |
| Product Name | 60V 3A MOSFET Transistor | FET, MOSFET Arrays | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4852L | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | Bulk | "8-SOIC (0.154"", 3.90mm Width)" | SOT3; 8-SO | |
| Packing Method | Bulk | Tape Reel; Reel - TR | Bulk; Bulk |