Alpha & Omega Semiconductor, Ltd. 60V 3A MOSFET Transistor AO4852

Description
MOSFET 2N-CH 60V 3A 8SOIC Product overview: AO4852 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AO4852 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 2N-CH 60V 3A 8SOIC Product overview: AO4852 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AO4852 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 3A MOSFET Transistor
289-AO4852
60V 3A MOSFET Transistor 289-AO4852
MOSFET 2N-CH 60V 3A 8SOIC Product overview: AO4852 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AO4852 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 60V 3A 8SOIC Product overview: AO4852 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AO4852 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4852 - 1016817-AO4852 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4852
1016817-AO4852
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4852 1016817-AO4852
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1016817-AO4852 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOIC Maximum Power Dissipation: 1.4W Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 3A Gate-Source Threshold Voltage: 2.6V @ 250μA Max Gate Charge: 9.2nC @ 10V Max Input Capacitance: 450pF @ 30V Maximum Rds On at Id,Vgs: 90 mOhm @ 3A, 10V Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Sufficient

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1016817-AO4852
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOIC
Maximum Power Dissipation: 1.4W
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 3A
Gate-Source Threshold Voltage: 2.6V @ 250μA
Max Gate Charge: 9.2nC @ 10V
Max Input Capacitance: 450pF @ 30V
Maximum Rds On at Id,Vgs: 90 mOhm @ 3A, 10V
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
FET, MOSFET Arrays - 785-1204-2-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
785-1204-2-ND
FET, MOSFET Arrays 785-1204-2-ND
Mosfet Array 2 N-Channel (Dual) 60V 3A 1.4W Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Dual) 60V 3A 1.4W Surface Mount 8-SOIC

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AO4852 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AO4852
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AO4852
MOSFET 2N-CH 60V 3A 8SOIC

MOSFET 2N-CH 60V 3A 8SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 289-AO4852 1016817-AO4852 785-1204-2-ND AO4852
Product Name 60V 3A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4852 FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) SOT3; 8-SOIC "8-SOIC (0.154"", 3.90mm Width)"
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data