Alpha & Omega Semiconductor, Ltd. FET, MOSFET Arrays AO4850

Description
Mosfet Array 2 N-Channel (Dual) 75V 2.3A 1.1W Surface Mount 8-SOIC
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 75V 2.3A 1.1W Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - AO4850-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
AO4850-ND
FET, MOSFET Arrays AO4850-ND
Mosfet Array 2 N-Channel (Dual) 75V 2.3A 1.1W Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Dual) 75V 2.3A 1.1W Surface Mount 8-SOIC

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4850 - 1016815-AO4850 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4850
1016815-AO4850
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4850 1016815-AO4850
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1016815-AO4850 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOIC Maximum Power Dissipation: 1.1W Drain-Source Breakdown Voltage: 75V Continuous Drain Current at 25°C: 2.3A Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 7nC @ 10V Max Input Capacitance: 380pF @ 30V Maximum Rds On at Id,Vgs: 130 mOhm @ 3.1A, 10V Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Sufficient

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1016815-AO4850
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOIC
Maximum Power Dissipation: 1.1W
Drain-Source Breakdown Voltage: 75V
Continuous Drain Current at 25°C: 2.3A
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 7nC @ 10V
Max Input Capacitance: 380pF @ 30V
Maximum Rds On at Id,Vgs: 130 mOhm @ 3.1A, 10V
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AO4850 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AO4850
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AO4850
MOSFET 2N-CH 75V 2.3A 8SOIC

MOSFET 2N-CH 75V 2.3A 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number AO4850-ND 1016815-AO4850 AO4850
Product Name FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4850 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SOIC
Polarity N-Channel
V(BR)DSS 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1352E - 855029-2SA1352E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details