Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 844010-AO4840E
Series: AlphaMOS
Features: Mosfet Array
Package: Reel - TR
Family Name: AO4840
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mosfet Array 2 N-Channel (Dual) 40V 6A (Ta) 2W Surface Mount 8-SOIC
MOSFET 2N-CH 40V 6A 8SOIC Product overview: AO4840E from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AO4840E can be used for catalog matching and distributor lookup.
MOSFET 2 N-CHANNEL 40V 6A 8SOIC
MOSFET 2N-CH 40V 6A 8SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 844010-AO4840E | AO4840E-ND | 289-AO4840E | AO4840E | AO4840E |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4840E | FET, MOSFET Arrays | 40V 6A MOSFET Transistor | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | SOT3 | "8-SOIC (0.154"", 3.90mm Width)" | Tape & Reel (TR) | 8-SOIC (0.154", 3.90mm Width) | |
| V(BR)DSS | 40 volts | 40 volts | |||
| PD | 2000 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |