Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 009766-AO4840
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Family Name: AO4840
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOIC
Maximum Power Dissipation: 2W
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 6A
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 10.8nC @ 10V
Max Input Capacitance: 650pF @ 20V
Maximum Rds On at Id,Vgs: 30 mOhm @ 6A, 10V
Alternative Parts (Cross-Reference): DMN4034SSD; NVMD6N04R2G; Si4940DY-E3; TPC8227-H;
Introduction Date: April 16, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management
MOSFET 2N-CH 40V 6A 8SOIC Product overview: AO4840 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AO4840 can be used for catalog matching and distributor lookup.
Mosfet Array 2 N-Channel (Dual) 40V 6A 2W Surface Mount 8-SOIC
Mosfet Array 2 N-Channel (Dual) 40V 6A 2W Surface Mount 8-SOIC
Mosfet Array 2 N-Channel (Dual) 40V 6A 2W Surface Mount 8-SOIC
MOSFET 2N-CH 40V 6A 8SOIC
MOSFET 2N-CH 40V 6A 8-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 009766-AO4840 | 289-AO4840 | 785-1063-2-ND | AO4840 | AO4840 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4840 | 40V 6A MOSFET Transistor | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | FET, MOSFET Arrays |
| Polarity | N-Channel | N-Channel; 2 N-Channel (Dual) | |||
| V(BR)DSS | 40 volts | 40 volts | 40 volts | ||
| PD | 2000 milliwatts | 2000 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | SOT3; 8-SOIC | Tape & Reel (TR) | "8-SOIC (0.154"", 3.90mm Width)" | 8-SOIC (0.154", 3.90mm Width) |