Alpha & Omega Semiconductor, Ltd. Hard To Find - AO4836 AO4836

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1144816-AO4836 Manufacturer Homepage: www.aosmd.com Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1144816-AO4836 Manufacturer Homepage: www.aosmd.com Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - AO4836 - 1144816-AO4836 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - AO4836
1144816-AO4836
Hard To Find - AO4836 1144816-AO4836
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1144816-AO4836 Manufacturer Homepage: www.aosmd.com Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1144816-AO4836
Manufacturer Homepage: www.aosmd.com
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1144816-AO4836
Product Name Hard To Find - AO4836
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1346-SSH-AC - 855028-2SA1346-SSH-AC - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
1.8 - 2.4 GHz, 220 Watt, 48 V GaN RF Power Transistor - QPD1823 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 24 dB
Operating Frequency 1800 to 2400 MHz
View Details
Single IGBTs - 448-AIGB40N65H5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
8 suppliers