Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1005690-AO4830L
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 2W
Drain-Source Breakdown Voltage: 80V
Continuous Drain Current at 25°C: 3.5A
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 13nC @ 10V
Max Input Capacitance: 770pF @ 40V
Maximum Rds On at Id,Vgs: 75 mOhm @ 3.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Mosfet Array 2 N-Channel (Dual) 80V 3.5A 2W Surface Mount 8-SOIC
MOSFET 2N-CH 80V 3.5A 8SOIC
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 1005690-AO4830L | AO4830L-ND | AO4830L |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4830L | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | ||
| V(BR)DSS | 80 volts | ||
| PD | 2000 milliwatts |