Alpha & Omega Semiconductor, Ltd. FET, MOSFET Arrays AO4828L

Description
Mosfet Array 2 N-Channel (Dual) 60V 2W Surface Mount 8-SOIC
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 60V 2W Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - AO4828L-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
AO4828L-ND
FET, MOSFET Arrays AO4828L-ND
Mosfet Array 2 N-Channel (Dual) 60V 2W Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Dual) 60V 2W Surface Mount 8-SOIC

Buy Now Datasheet
Singapore, Singapore
60V MOSFET Transistor
289-AO4828L
60V MOSFET Transistor 289-AO4828L
MOSFET 2N-CH 60V 8SOIC Product overview: AO4828L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AO4828L can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 60V 8SOIC Product overview: AO4828L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AO4828L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4828L - 199078-AO4828L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4828L
199078-AO4828L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4828L 199078-AO4828L
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 199078-AO4828L Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 2W Drain-Source Breakdown Voltage: 60V Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 10.5nC @ 10V Max Input Capacitance: 540pF @ 30V Maximum Rds On at Id,Vgs: 56 mOhm @ 4.5A, 10V Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 199078-AO4828L
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 2W
Drain-Source Breakdown Voltage: 60V
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 10.5nC @ 10V
Max Input Capacitance: 540pF @ 30V
Maximum Rds On at Id,Vgs: 56 mOhm @ 4.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AO4828L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AO4828L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AO4828L
MOSFET 2N-CH 60V 8SOIC

MOSFET 2N-CH 60V 8SOIC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number AO4828L-ND 289-AO4828L 199078-AO4828L AO4828L
Product Name FET, MOSFET Arrays 60V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4828L Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type "8-SOIC (0.154"", 3.90mm Width)" Bulk SOT3; 8-SO
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Packing Method Bulk Tape Reel; Reel - TR Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2PB709ASL/PA215 - 855010-2PB709ASL/PA215 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Single FETs, MOSFETs - UJ3C120070K3S - ODG (Origin Data Global)
Specs
Polarity N-Channel; N-Channel
Transistor Technology / Material SiCFET (Cascode SiCJFET)
V(BR)DSS 1200 volts
View Details
3 suppliers