Alpha & Omega Semiconductor, Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4828 AO4828

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 009765-AO4828 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOIC Maximum Power Dissipation: 2W Drain-Source Breakdown Voltage: 60V Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 10.5nC @ 10V Max Input Capacitance: 540pF @ 30V Maximum Rds On at Id,Vgs: 56 mOhm @ 4.5A, 10V Alternative Parts (Cross-Reference): IRF7341TRPBF; SP8K32; AO4828; SP8K32TB; Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 009765-AO4828 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOIC Maximum Power Dissipation: 2W Drain-Source Breakdown Voltage: 60V Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 10.5nC @ 10V Max Input Capacitance: 540pF @ 30V Maximum Rds On at Id,Vgs: 56 mOhm @ 4.5A, 10V Alternative Parts (Cross-Reference): IRF7341TRPBF; SP8K32; AO4828; SP8K32TB; Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4828 - 009765-AO4828 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4828
009765-AO4828
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4828 009765-AO4828
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 009765-AO4828 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOIC Maximum Power Dissipation: 2W Drain-Source Breakdown Voltage: 60V Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 10.5nC @ 10V Max Input Capacitance: 540pF @ 30V Maximum Rds On at Id,Vgs: 56 mOhm @ 4.5A, 10V Alternative Parts (Cross-Reference): IRF7341TRPBF; SP8K32; AO4828; SP8K32TB; Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 009765-AO4828
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOIC
Maximum Power Dissipation: 2W
Drain-Source Breakdown Voltage: 60V
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 10.5nC @ 10V
Max Input Capacitance: 540pF @ 30V
Maximum Rds On at Id,Vgs: 56 mOhm @ 4.5A, 10V
Alternative Parts (Cross-Reference): IRF7341TRPBF; SP8K32; AO4828; SP8K32TB;
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FET, MOSFET Arrays - 785-1062-2-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
785-1062-2-ND
FET, MOSFET Arrays 785-1062-2-ND
Mosfet Array 2 N-Channel (Dual) 60V 2W Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Dual) 60V 2W Surface Mount 8-SOIC

Buy Now Datasheet
Singapore, Singapore
60V MOSFET Transistor
289-AO4828
60V MOSFET Transistor 289-AO4828
MOSFET 2N-CH 60V 8SOIC Product overview: AO4828 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AO4828 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 60V 8SOIC Product overview: AO4828 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AO4828 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AO4828 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AO4828
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AO4828
MOSFET 2N-CH 60V 8SOIC

MOSFET 2N-CH 60V 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 009765-AO4828 785-1062-2-ND 289-AO4828 AO4828
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4828 FET, MOSFET Arrays 60V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
V(BR)DSS 60 volts 60 volts
PD 2000 milliwatts 2000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C065080B3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details
2 suppliers
Single FETs, MOSFETs - AUIRF4905L-ND - DigiKey
Infineon Technologies AG
Specs
Polarity P-Channel
Package Type TO-262-3 Long Leads, I2PAK, TO-262AA
Transistor Grade / Operating Range Automotive
View Details
6 suppliers