Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 128282-AO4822AL
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 2W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 8A
Gate-Source Threshold Voltage: 2.4V @ 250μA
Max Gate Charge: 18nC @ 10V
Max Input Capacitance: 888pF @ 15V
Maximum Rds On at Id,Vgs: 19 mOhm @ 8A, 10V
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Mosfet Array 2 N-Channel (Dual) 30V 8A 2W Surface Mount 8-SOIC
MOSFET 2N-CH 30V 8A 8SOIC Product overview: AO4822AL from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AO4822AL can be used for catalog matching and distributor lookup.
MOSFET 2N-CH 30V 8A 8SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 128282-AO4822AL | AO4822AL-ND | 289-AO4822AL | AO4822AL |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4822AL | FET, MOSFET Arrays | 30V 8A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | |||
| V(BR)DSS | 30 volts | |||
| PD | 2000 milliwatts |