Alpha & Omega Semiconductor, Ltd. FET, MOSFET Arrays AO4821

Description
Mosfet Array 2 P-Channel (Dual) 12V 9A 2W Surface Mount 8-SOIC
Request a Quote Datasheet
Description
Mosfet Array 2 P-Channel (Dual) 12V 9A 2W Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - AO4821-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
AO4821-ND
FET, MOSFET Arrays AO4821-ND
Mosfet Array 2 P-Channel (Dual) 12V 9A 2W Surface Mount 8-SOIC

Mosfet Array 2 P-Channel (Dual) 12V 9A 2W Surface Mount 8-SOIC

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4821 - 1016812-AO4821 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4821
1016812-AO4821
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4821 1016812-AO4821
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1016812-AO4821 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOIC Maximum Power Dissipation: 2W Drain-Source Breakdown Voltage: 12V Continuous Drain Current at 25°C: 9A Gate-Source Threshold Voltage: 850mV @ 250μA Max Gate Charge: 23nC @ 4.5V Max Input Capacitance: 2100pF @ 6V Maximum Rds On at Id,Vgs: 19 mOhm @ 9A, 4.5V Alternative Parts (Cross-Reference): IRF7329TRPBF; AO4821L; SI4967DY-T1-E3; Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1016812-AO4821
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOIC
Maximum Power Dissipation: 2W
Drain-Source Breakdown Voltage: 12V
Continuous Drain Current at 25°C: 9A
Gate-Source Threshold Voltage: 850mV @ 250μA
Max Gate Charge: 23nC @ 4.5V
Max Input Capacitance: 2100pF @ 6V
Maximum Rds On at Id,Vgs: 19 mOhm @ 9A, 4.5V
Alternative Parts (Cross-Reference): IRF7329TRPBF; AO4821L; SI4967DY-T1-E3;
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
12V 9A MOSFET Transistor
289-AO4821
12V 9A MOSFET Transistor 289-AO4821
MOSFET 2P-CH 12V 9A 8SOIC Product overview: AO4821 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 9A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AO4821 can be used for catalog matching and distributor lookup.

MOSFET 2P-CH 12V 9A 8SOIC Product overview: AO4821 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 9A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AO4821 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AO4821 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AO4821
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AO4821
MOSFET 2P-CH 12V 9A 8SOIC

MOSFET 2P-CH 12V 9A 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number AO4821-ND 1016812-AO4821 289-AO4821 AO4821
Product Name FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4821 12V 9A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SOIC Tape & Reel (TR)
Polarity P-Channel
V(BR)DSS 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 27 Watt Discrete Power GaN on SiC HEMT - TGF2954 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.6 dB
View Details
2 suppliers
55V 75A MOSFET Transistor - 278-AUIRF2805 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
PD 330 milliwatts
View Details
6 suppliers