Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 768536-AO4818BL_101
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Current - Continuous Drain (Id) @ 25°C: 8A
Power - Max: 2W
Part Status: Obsolete(EOL)
Categories: Discrete Semiconductor Products
Manufacturer Package: 8-SO
Drain Source Voltage: 30V
Vgs(th) (Maximum) @ Id: 2.4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 18nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 888pF @ 15V
Rds On (Maximum) @ Id, Vgs: 19 mOhm @ 8A, 10V
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Mosfet Array 2 N-Channel (Dual) 30V 8A 2W Surface Mount 8-SOIC
MOSFET 2N-CH 30V 8A 8SOIC Product overview: AO4818BL_101 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AO4818BL_101 can be used for catalog matching and distributor lookup.
MOSFET 2N-CH 30V 8A 8SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 768536-AO4818BL_101 | AO4818BL_101-ND | 289-AO4818BL_101 | AO4818BL_101 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4818BL_101 | FET, MOSFET Arrays | 30V 8A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel |