Alpha & Omega Semiconductor, Ltd. Hard To Find - AO4816 AO4816

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1144810-AO4816 Manufacturer Homepage: www.aosmd.com Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1144810-AO4816 Manufacturer Homepage: www.aosmd.com Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - AO4816 - 1144810-AO4816 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - AO4816
1144810-AO4816
Hard To Find - AO4816 1144810-AO4816
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1144810-AO4816 Manufacturer Homepage: www.aosmd.com Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Sufficient

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1144810-AO4816
Manufacturer Homepage: www.aosmd.com
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1144810-AO4816
Product Name Hard To Find - AO4816
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 27 Watt Discrete Power GaN on SiC HEMT - TGF2954 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.6 dB
View Details
2 suppliers
Single FETs, MOSFETs - AUIRF7478Q-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Transistor Grade / Operating Range Automotive
View Details
4 suppliers