Alpha & Omega Semiconductor, Ltd. 30V 7.1A MOSFET Transistor AO4813L

Description
MOSFET 2P-CH 30V 7.1A 8SOIC Product overview: AO4813L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7.1A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AO4813L can be used for catalog matching and distributor lookup.
Request a Quote
Description
MOSFET 2P-CH 30V 7.1A 8SOIC Product overview: AO4813L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7.1A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AO4813L can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 7.1A MOSFET Transistor
289-AO4813L
30V 7.1A MOSFET Transistor 289-AO4813L
MOSFET 2P-CH 30V 7.1A 8SOIC Product overview: AO4813L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7.1A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AO4813L can be used for catalog matching and distributor lookup.

MOSFET 2P-CH 30V 7.1A 8SOIC Product overview: AO4813L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7.1A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AO4813L can be used for catalog matching and distributor lookup.

Supplier's Site
FETs - Arrays - AO4813L - 1144808-AO4813L - Win Source Electronics
Laguna Hills, CA, United States
FETs - Arrays - AO4813L
1144808-AO4813L
FETs - Arrays - AO4813L 1144808-AO4813L
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1144808-AO4813L Mounting Style: SMD FET Feature: Standard Transistor Polarity: 2 P-Channel (Dual) Categories: Discrete Semiconductor Products Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.aosmd.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Maximum Power: 2W Vds - Drain-Source Breakdown Voltage: 30V Id - Continuous Drain Current: 7.1A Rds On (Maximum) at Id, Vgs: 25mOhm at 7.1A, 10V Gate Source Voltage(th) (Maximum) at Id: 2.7V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 30.9nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 1573pF at 15V

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1144808-AO4813L
Mounting Style: SMD
FET Feature: Standard
Transistor Polarity: 2 P-Channel (Dual)
Categories: Discrete Semiconductor Products
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.aosmd.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Maximum Power: 2W
Vds - Drain-Source Breakdown Voltage: 30V
Id - Continuous Drain Current: 7.1A
Rds On (Maximum) at Id, Vgs: 25mOhm at 7.1A, 10V
Gate Source Voltage(th) (Maximum) at Id: 2.7V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 30.9nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 1573pF at 15V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AO4813L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AO4813L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AO4813L
MOSFET 2P-CH 30V 7.1A 8SOIC

MOSFET 2P-CH 30V 7.1A 8SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors
Product Number 289-AO4813L 1144808-AO4813L AO4813L
Product Name 30V 7.1A MOSFET Transistor FETs - Arrays - AO4813L Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - AUIRF2907Z - Rochester Electronics
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
Packing Method Tube; Tube
View Details
5 suppliers
GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1006B-AZ - 906299-2SA1006B-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C120150K3S - Acme Chip Technology Co., Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
View Details