Alpha & Omega Semiconductor, Ltd. 30V 7.1A MOSFET Transistor AO4813

Description
MOSFET 2P-CH 30V 7.1A 8SOIC Product overview: AO4813 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7.1A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AO4813 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 2P-CH 30V 7.1A 8SOIC Product overview: AO4813 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7.1A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AO4813 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 7.1A MOSFET Transistor
289-AO4813
30V 7.1A MOSFET Transistor 289-AO4813
MOSFET 2P-CH 30V 7.1A 8SOIC Product overview: AO4813 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7.1A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AO4813 can be used for catalog matching and distributor lookup.

MOSFET 2P-CH 30V 7.1A 8SOIC Product overview: AO4813 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7.1A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AO4813 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - 785-1058-1-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
785-1058-1-ND
FET, MOSFET Arrays 785-1058-1-ND
Mosfet Array 2 P-Channel (Dual) 30V 7.1A 2W Surface Mount 8-SOIC

Mosfet Array 2 P-Channel (Dual) 30V 7.1A 2W Surface Mount 8-SOIC

Buy Now Datasheet
FET, MOSFET Arrays - 785-1058-2-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
785-1058-2-ND
FET, MOSFET Arrays 785-1058-2-ND
Mosfet Array 2 P-Channel (Dual) 30V 7.1A 2W Surface Mount 8-SOIC

Mosfet Array 2 P-Channel (Dual) 30V 7.1A 2W Surface Mount 8-SOIC

Buy Now Datasheet
FET, MOSFET Arrays - 785-1058-6-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
785-1058-6-ND
FET, MOSFET Arrays 785-1058-6-ND
Mosfet Array 2 P-Channel (Dual) 30V 7.1A 2W Surface Mount 8-SOIC

Mosfet Array 2 P-Channel (Dual) 30V 7.1A 2W Surface Mount 8-SOIC

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4813 - 009764-AO4813 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4813
009764-AO4813
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4813 009764-AO4813
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 009764-AO4813 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOIC Maximum Power Dissipation: 2W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 7.1A Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 19nC @ 10V Max Input Capacitance: 1250pF @ 15V Maximum Rds On at Id,Vgs: 25 mOhm @ 7.1A, 10V Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Application Field: Used in Automation & Process Control, Computers & Computer Peripherals, Consumer Electronics, Power Management

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 009764-AO4813
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOIC
Maximum Power Dissipation: 2W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 7.1A
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 19nC @ 10V
Max Input Capacitance: 1250pF @ 15V
Maximum Rds On at Id,Vgs: 25 mOhm @ 7.1A, 10V
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Application Field: Used in Automation & Process Control, Computers & Computer Peripherals, Consumer Electronics, Power Management

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AO4813 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AO4813
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AO4813
MOSFET 2P-CH 30V 7.1A 8SOIC

MOSFET 2P-CH 30V 7.1A 8SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 289-AO4813 785-1058-1-ND 009764-AO4813 AO4813
Product Name 30V 7.1A MOSFET Transistor FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4813 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts 30 volts
PD 2000 milliwatts 2000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data