Alpha & Omega Semiconductor, Ltd. FET, MOSFET Arrays AO4812_101

Description
Mosfet Array 2 N-Channel (Dual) 30V 6A 2W Surface Mount 8-SOIC
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 30V 6A 2W Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - AO4812_101-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
AO4812_101-ND
FET, MOSFET Arrays AO4812_101-ND
Mosfet Array 2 N-Channel (Dual) 30V 6A 2W Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Dual) 30V 6A 2W Surface Mount 8-SOIC

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4812_101 - 108454-AO4812_101 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4812_101
108454-AO4812_101
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4812_101 108454-AO4812_101
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 108454-AO4812_101 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 2W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 6A Gate-Source Threshold Voltage: 2.4V @ 250μA Max Gate Charge: 6.3nC @ 10V Max Input Capacitance: 310pF @ 15V Maximum Rds On at Id,Vgs: 30 mOhm @ 6A, 10V Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 108454-AO4812_101
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 2W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 6A
Gate-Source Threshold Voltage: 2.4V @ 250μA
Max Gate Charge: 6.3nC @ 10V
Max Input Capacitance: 310pF @ 15V
Maximum Rds On at Id,Vgs: 30 mOhm @ 6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AO4812_101 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AO4812_101
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AO4812_101
MOSFET 2N-CH 30V 6A 8SOIC

MOSFET 2N-CH 30V 6A 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number AO4812_101-ND 108454-AO4812_101 AO4812_101
Product Name FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4812_101 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SO
Polarity N-Channel
V(BR)DSS 30 volts
Unlock Full Specs
to access all available technical data