Alpha & Omega Semiconductor, Ltd. FET, MOSFET Arrays AO4806L

Description
Mosfet Array 2 N-Channel (Dual) 20V 2W Surface Mount 8-SOIC
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 20V 2W Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - AO4806L-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
AO4806L-ND
FET, MOSFET Arrays AO4806L-ND
Mosfet Array 2 N-Channel (Dual) 20V 2W Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Dual) 20V 2W Surface Mount 8-SOIC

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4806L - 1144805-AO4806L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4806L
1144805-AO4806L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4806L 1144805-AO4806L
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1144805-AO4806L Packaging: Reel - TR Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Power - Max: 2W Part Status: Obsolete(EOL) Family Name: AO4806 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.aosmd.com Manufacturer Package: 8-SO Drain Source Voltage: 20V Vgs(th) (Maximum) @ Id: 1V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 17.9nC @ 4.5V Input Capacitance (Ciss) (Maximum) @ Vds: 1810pF @ 10V Rds On (Maximum) @ Id, Vgs: 14 mOhm @ 9.4A, 10V Alternative Parts (Cross-Reference): AO4806; Introduction Date: November 08, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1144805-AO4806L
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Power - Max: 2W
Part Status: Obsolete(EOL)
Family Name: AO4806
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.aosmd.com
Manufacturer Package: 8-SO
Drain Source Voltage: 20V
Vgs(th) (Maximum) @ Id: 1V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 17.9nC @ 4.5V
Input Capacitance (Ciss) (Maximum) @ Vds: 1810pF @ 10V
Rds On (Maximum) @ Id, Vgs: 14 mOhm @ 9.4A, 10V
Alternative Parts (Cross-Reference): AO4806;
Introduction Date: November 08, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AO4806L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AO4806L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AO4806L
MOSFET 2N-CH 20V 8SOIC

MOSFET 2N-CH 20V 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors RF Transistors
Product Number AO4806L-ND 1144805-AO4806L AO4806L
Product Name FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4806L Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 40 Watt Discrete Power GaN on SiC HEMT - TGF2955 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.2 dB
View Details
 - 94-2402 - Rochester Electronics
Specs
Polarity N-Channel
Package Type TO-3; TO-3
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SB1165S - 906321-2SB1165S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details