Alpha & Omega Semiconductor, Ltd. Hard To Find - AO4802L AO4802L

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1144803-AO4802L Manufacturer Homepage: www.aosmd.com Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1144803-AO4802L Manufacturer Homepage: www.aosmd.com Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - AO4802L - 1144803-AO4802L - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - AO4802L
1144803-AO4802L
Hard To Find - AO4802L 1144803-AO4802L
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1144803-AO4802L Manufacturer Homepage: www.aosmd.com Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1144803-AO4802L
Manufacturer Homepage: www.aosmd.com
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1144803-AO4802L
Product Name Hard To Find - AO4802L
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

5 - 300 MHz, 35 dB, 12 V, Si BJT Reverse MCM - QPA5368 - Qorvo
Specs
Transistor Technology / Material Silicon
Package Type SMD / 20 pin
Power Gain 35.6 dB
View Details
Interfet -  - Micross Components, Inc.
Micross Components, Inc.
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SB1392C-E - 906329-2SB1392C-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details