Alpha & Omega Semiconductor, Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4801AS AO4801AS

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 199076-AO4801AS Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 199076-AO4801AS Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4801AS - 199076-AO4801AS - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4801AS
199076-AO4801AS
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4801AS 199076-AO4801AS
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 199076-AO4801AS Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 199076-AO4801AS
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance

Buy Now
30V 5A MOSFET Transistor - 289-AO4801AS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 5A MOSFET Transistor
289-AO4801AS
30V 5A MOSFET Transistor 289-AO4801AS
MOSFET 2P-CH 30V 5A 8SOIC Product overview: AO4801AS from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AO4801AS can be used for catalog matching and distributor lookup.

MOSFET 2P-CH 30V 5A 8SOIC Product overview: AO4801AS from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AO4801AS can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - AO4801AS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
AO4801AS
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays AO4801AS
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays

Supplier's Site
MOSFET 2P-CH 30V 5A 8SOIC - 62-AO4801AS - Utmel Electronic Limited
Hong Kong, China
MOSFET 2P-CH 30V 5A 8SOIC
62-AO4801AS
MOSFET 2P-CH 30V 5A 8SOIC 62-AO4801AS
MOSFET 2P-CH 30V 5A 8SOIC

MOSFET 2P-CH 30V 5A 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 199076-AO4801AS 289-AO4801AS AO4801AS 62-AO4801AS
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4801AS 30V 5A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays MOSFET 2P-CH 30V 5A 8SOIC
Package Type SOT3 Bulk
Unlock Full Specs
to access all available technical data