Alpha & Omega Semiconductor, Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4801AL AO4801AL

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 134483-AO4801AL Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 2W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 5A Gate-Source Threshold Voltage: 1.3V @ 250μA Max Gate Charge: 9nC @ 4.5V Max Input Capacitance: 780pF @ 15V Maximum Rds On at Id,Vgs: 48 mOhm @ 5A, 10V Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 134483-AO4801AL Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 2W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 5A Gate-Source Threshold Voltage: 1.3V @ 250μA Max Gate Charge: 9nC @ 4.5V Max Input Capacitance: 780pF @ 15V Maximum Rds On at Id,Vgs: 48 mOhm @ 5A, 10V Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4801AL - 134483-AO4801AL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4801AL
134483-AO4801AL
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4801AL 134483-AO4801AL
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 134483-AO4801AL Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 2W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 5A Gate-Source Threshold Voltage: 1.3V @ 250μA Max Gate Charge: 9nC @ 4.5V Max Input Capacitance: 780pF @ 15V Maximum Rds On at Id,Vgs: 48 mOhm @ 5A, 10V Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 134483-AO4801AL
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 2W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 5A
Gate-Source Threshold Voltage: 1.3V @ 250μA
Max Gate Charge: 9nC @ 4.5V
Max Input Capacitance: 780pF @ 15V
Maximum Rds On at Id,Vgs: 48 mOhm @ 5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
30V 5A MOSFET Transistor
289-AO4801AL
30V 5A MOSFET Transistor 289-AO4801AL
MOSFET 2P-CH 30V 5A 8SOIC Product overview: AO4801AL from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AO4801AL can be used for catalog matching and distributor lookup.

MOSFET 2P-CH 30V 5A 8SOIC Product overview: AO4801AL from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AO4801AL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - AO4801AL-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
AO4801AL-ND
FET, MOSFET Arrays AO4801AL-ND
Mosfet Array 2 P-Channel (Dual) 30V 5A 2W Surface Mount 8-SOIC

Mosfet Array 2 P-Channel (Dual) 30V 5A 2W Surface Mount 8-SOIC

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AO4801AL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AO4801AL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AO4801AL
MOSFET 2P-CH 30V 5A 8SOIC

MOSFET 2P-CH 30V 5A 8SOIC

Supplier's Site
FET, MOSFET Arrays - AO4801AL - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
AO4801AL
FET, MOSFET Arrays AO4801AL
MOSFET 2P-CH 30V 5A 8SOIC

MOSFET 2P-CH 30V 5A 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 134483-AO4801AL 289-AO4801AL AO4801AL-ND AO4801AL AO4801AL
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4801AL 30V 5A MOSFET Transistor FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs FET, MOSFET Arrays
Polarity P-Channel P-Channel; 2 P-Channel (Dual)
V(BR)DSS 30 volts 30 volts
PD 2000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data